Samsung logo

Samsung PS-50Q7H TV 127 cm (50") HD Black 1300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118166
Info modified on:
15 Mar 2022, 13:53:29
Short summary description Samsung PS-50Q7H TV 127 cm (50") HD Black 1300 cd/m²:

Samsung PS-50Q7H, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black

Long summary description Samsung PS-50Q7H TV 127 cm (50") HD Black 1300 cd/m²:

Samsung PS-50Q7H. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.