Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22448536 data-sheets &
36852 brands
– register (free)
Computer Monitors
Samsung PPM63M6HS computer monitor 160 cm (63")
Samsung PPM63M6HS computer monitor 160 cm (63")
Edit this data-sheet
Slide 1 of 3
Embed the product datasheet into your content.
XML product data for Samsung PPM-63M6HSX
XML doc
Icecat LIVE: JS for Samsung PPM-63M6HSX
Icecat Live DOC
JSON product data for Samsung PPM-63M6HSX
JSON DOC
CSV product data for Samsung PPM-63M6HSX
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
PPM63M6HS
Product code:
PPM-63M6HSX
GTIN (EAN/UPC):
8808987035945
Category:
Computer Monitors
Icecat Product ID:
34411041
Data-sheet quality:
created/standardized by Icecat
Product views:
83993
Info modified on:
14 Mar 2024, 19:21:59
Samsung PPM-63M6HSX (Icecat)
Short summary description Samsung PPM63M6HS computer monitor 160 cm (63"):
Samsung PPM63M6HS, 160 cm (63")
Long summary description Samsung PPM63M6HS computer monitor 160 cm (63"):
Samsung PPM63M6HS. Display diagonal: 160 cm (63")
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung PPM-63M6HSX
XML doc
Icecat LIVE: JS for Samsung PPM-63M6HSX
Icecat Live DOC
JSON product data for Samsung PPM-63M6HSX
JSON DOC
CSV product data for Samsung PPM-63M6HSX
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE