Samsung logo

Samsung PM43H signage display Digital signage flat panel 109,2 cm (43") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143198
Info modified on:
27 May 2024, 14:22:39
Short summary description Samsung PM43H signage display Digital signage flat panel 109,2 cm (43") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PM43H, Digital signage flat panel, 109,2 cm (43"), 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung PM43H signage display Digital signage flat panel 109,2 cm (43") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PM43H. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.