Samsung logo

Samsung P63F TV 160 cm (63") Full HD Black 1000 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98690
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung P63F TV 160 cm (63") Full HD Black 1000 cd/m²:

Samsung P63F, 160 cm (63"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung P63F TV 160 cm (63") Full HD Black 1000 cd/m²:

Samsung P63F. Display diagonal: 160 cm (63"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1000 cd/m², Response time: 8 ms. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.