Samsung logo

Samsung 23" LCD monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69259
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 23" LCD monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung 23" LCD monitor, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Samsung 23" LCD monitor computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung 23" LCD monitor. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.