Samsung logo

Samsung NZ84T9747VK/UR hob Black Built-in 83 cm Zone induction hob 4 zone(s) Built-in hood

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136261
Info modified on:
08 May 2025, 07:37:18
Short summary description Samsung NZ84T9747VK/UR hob Black Built-in 83 cm Zone induction hob 4 zone(s) Built-in hood:

Samsung NZ84T9747VK/UR, Black, Built-in, 83 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Samsung NZ84T9747VK/UR hob Black Built-in 83 cm Zone induction hob 4 zone(s) Built-in hood:

Samsung NZ84T9747VK/UR. Product colour: Black, Appliance placement: Built-in, Hob width size: 83 cm. Regular cooking zone: 2100 W, Boost regular cooking zone: 3700 W. Control type: Scrollbar, Touch, Control position: Top front, Display type: LED. Type of extraction: Recirculating, Maximum extraction power: 575 m³/h, Noise level: 73 dB. Connected load (electric): 7400 W, Energy efficiency class: A+, Power plug type: No plug

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.