Samsung logo

Samsung NZ64H37070K Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30225
Info modified on:
15 Dec 2023, 10:43:27
Short summary description Samsung NZ64H37070K Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64H37070K, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64H37070K Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64H37070K. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1250 W, Regular cooking zone: 1500 W, Large cooking zone: 2350 W. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W. Width: 590 mm, Depth: 520 mm, Height: 57 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.