Samsung logo

Samsung NV75T9879CD/EU oven 75 L Graphite, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18412
Info modified on:
29 Nov 2024, 15:42:59
Short summary description Samsung NV75T9879CD/EU oven 75 L Graphite, Grey:

Samsung NV75T9879CD/EU, Medium, Electric, 75 L, 75 L, 30 - 275 °C, 1600 W

Long summary description Samsung NV75T9879CD/EU oven 75 L Graphite, Grey:

Samsung NV75T9879CD/EU. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Graphite, Grey, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 1,05 kWh, Energy consumption (forced convection): 0,71 kWh, Energy efficiency scale: A++ to D. Lamps quantity: 2 lamp(s), Lamp type: Halogen, Illumination location: Side, Top

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.