Samsung logo

Samsung ATIV NT910S5J Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36311
Info modified on:
01 Feb 2025, 04:49:31
Short summary description Samsung ATIV NT910S5J Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:

Samsung ATIV NT910S5J, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV NT910S5J Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:

Samsung ATIV NT910S5J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.