Samsung logo

Samsung 9 NT900X3B Intel® Core™ i7 i7-2637M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101545
Info modified on:
24 Jan 2025, 20:24:52
Short summary description Samsung 9 NT900X3B Intel® Core™ i7 i7-2637M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black:

Samsung 9 NT900X3B, Intel® Core™ i7, 1,7 GHz, 33,8 cm (13.3"), 1600 x 900 pixels, 4 GB, 256 GB

Long summary description Samsung 9 NT900X3B Intel® Core™ i7 i7-2637M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black:

Samsung 9 NT900X3B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2637M, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.