Samsung logo

Samsung NT550P5C-S66S laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88704
Info modified on:
01 Feb 2025, 04:45:02
Short summary description Samsung NT550P5C-S66S laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Grey:

Samsung NT550P5C-S66S, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Samsung NT550P5C-S66S laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Grey:

Samsung NT550P5C-S66S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.