Samsung logo

Samsung ATIV Book 9 Plus NP940X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41910
Info modified on:
29 Jan 2025, 18:13:46
Short summary description Samsung ATIV Book 9 Plus NP940X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Samsung ATIV Book 9 Plus NP940X3G, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV Book 9 Plus NP940X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Samsung ATIV Book 9 Plus NP940X3G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.