Samsung 7 700Z7C-S01, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1,01 TB
Samsung 7 700Z7C-S01. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3615QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,01 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product colour: Silver