Samsung logo

Samsung 7 700Z5C-S01 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90279
Info modified on:
22 Jan 2025, 04:53:59
Short summary description Samsung 7 700Z5C-S01 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Silver:

Samsung 7 700Z5C-S01, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung 7 700Z5C-S01 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Silver:

Samsung 7 700Z5C-S01. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.