Samsung logo

Samsung 7 NP700G7A Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD AMD Radeon HD 6970M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70609
Info modified on:
27 Jan 2025, 08:44:44
Short summary description Samsung 7 NP700G7A Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD AMD Radeon HD 6970M Windows 7 Home Premium Black:

Samsung 7 NP700G7A, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description Samsung 7 NP700G7A Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD AMD Radeon HD 6970M Windows 7 Home Premium Black:

Samsung 7 NP700G7A. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6970M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.