Samsung logo

Samsung 5 NP550P7C-T04DE Intel® Core™ i5 i5-3210M 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Anthracite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86211
Info modified on:
25 Jan 2025, 22:33:37
Short summary description Samsung 5 NP550P7C-T04DE Intel® Core™ i5 i5-3210M 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Anthracite:

Samsung 5 NP550P7C-T04DE, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Samsung 5 NP550P7C-T04DE Intel® Core™ i5 i5-3210M 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Anthracite:

Samsung 5 NP550P7C-T04DE. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Anthracite. Weight: 3,05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.