Samsung logo

Samsung 5 NP530U3B Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Aluminium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175082
Info modified on:
02 Feb 2025, 23:01:08
Short summary description Samsung 5 NP530U3B Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Aluminium:

Samsung 5 NP530U3B, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NP530U3B Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Aluminium:

Samsung 5 NP530U3B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.