Samsung logo

Samsung ATIV NP455R4J AMD A4 A4-6210 Laptop 35,6 cm (14") 4 GB 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62784
Info modified on:
23 Jan 2025, 19:00:43
Short summary description Samsung ATIV NP455R4J AMD A4 A4-6210 Laptop 35,6 cm (14") 4 GB 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver:

Samsung ATIV NP455R4J, AMD A4, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung ATIV NP455R4J AMD A4 A4-6210 Laptop 35,6 cm (14") 4 GB 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver:

Samsung ATIV NP455R4J. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 M230. Operating system installed: Windows 8.1. Product colour: Silver. Weight: 1,9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.