Samsung logo

Samsung 3 NP355V5C AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47966
Info modified on:
02 Feb 2025, 22:53:44
Short summary description Samsung 3 NP355V5C AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

Samsung 3 NP355V5C, AMD A8, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 3 NP355V5C AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

Samsung 3 NP355V5C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.