Samsung logo

Samsung 3 NP355V4C A6-440M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118658
Info modified on:
22 Jan 2025, 04:51:14
Short summary description Samsung 3 NP355V4C A6-440M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey:

Samsung 3 NP355V4C, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 8

Long summary description Samsung 3 NP355V4C A6-440M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey:

Samsung 3 NP355V4C. Form factor: Clamshell. Processor model: A6-440M, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Grey. Weight: 2,25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.