Samsung logo

Samsung Expert X30 NP350XAA Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Brazilian-Portuguese White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126887
Info modified on:
23 Jan 2025, 18:16:29
Short summary description Samsung Expert X30 NP350XAA Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Brazilian-Portuguese White:

Samsung Expert X30 NP350XAA, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung Expert X30 NP350XAA Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Brazilian-Portuguese White:

Samsung Expert X30 NP350XAA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,95 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.