Samsung logo

Samsung 3 NP350E7C Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121339
Info modified on:
22 Jan 2025, 06:12:53
Short summary description Samsung 3 NP350E7C Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:

Samsung 3 NP350E7C, Intel® Pentium®, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP350E7C Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:

Samsung 3 NP350E7C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.