Samsung 3 NP305E5A, AMD A6, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB
Samsung 3 NP305E5A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey