Samsung logo

Samsung X NP-X125-JA02CH laptop AMD Athlon II K125 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130335
Info modified on:
23 Jan 2025, 18:04:51
Short summary description Samsung X NP-X125-JA02CH laptop AMD Athlon II K125 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium:

Samsung X NP-X125-JA02CH, AMD Athlon II, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung X NP-X125-JA02CH laptop AMD Athlon II K125 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium:

Samsung X NP-X125-JA02CH. Processor family: AMD Athlon II, Processor model: K125, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Weight: 1,51 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.