Samsung logo

Samsung X X120-Aura SU4100 Apollo Intel® Pentium® Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49315
Info modified on:
22 Jan 2025, 06:01:46
Short summary description Samsung X X120-Aura SU4100 Apollo Intel® Pentium® Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM Windows 7 Home Premium Black:

Samsung X X120-Aura SU4100 Apollo, Intel® Pentium®, 1,3 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description Samsung X X120-Aura SU4100 Apollo Intel® Pentium® Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM Windows 7 Home Premium Black:

Samsung X X120-Aura SU4100 Apollo. Product type: Netbook. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.