Samsung logo

Samsung RV 515 AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143144
Info modified on:
23 Jan 2025, 18:19:40
Short summary description Samsung RV 515 AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

Samsung RV 515, AMD E, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung RV 515 AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

Samsung RV 515. Processor family: AMD E, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.