Samsung logo

Samsung RC NP-RC512 Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123359
Info modified on:
02 Feb 2025, 23:06:11
Short summary description Samsung RC NP-RC512 Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Silver:

Samsung RC NP-RC512, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung RC NP-RC512 Intel® Core™ i7 i7-2670QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Silver:

Samsung RC NP-RC512. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.