Samsung R R430-JA02, Intel® Pentium® Dual-Core, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB
Samsung R R430-JA02. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,26 kg