Samsung QX QX412-S04DE, Intel® Core™ i5, 2,3 GHz, 35,8 cm (14.1"), 1366 x 768 pixels, 4 GB, 128 GB
Samsung QX QX412-S04DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,8 cm (14.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black