Samsung logo

Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220019
Info modified on:
06 Mar 2025, 08:42:37
Short summary description Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue:

Samsung MUF-256DA, 256 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), 400 MB/s, Cap, Blue

Long summary description Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue:

Samsung MUF-256DA. Capacity: 256 GB, Device interface: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 400 MB/s. Form factor: Cap. Weight: 3,4 g. Product colour: Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.