Samsung logo

Samsung Portable SSD T7 2 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
385932
Info modified on:
19 Jun 2025, 07:39:42
Short summary description Samsung Portable SSD T7 2 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung Portable SSD T7, 2 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1050 MB/s, Password protection, Blue

Long summary description Samsung Portable SSD T7 2 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung Portable SSD T7. SSD capacity: 2 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1050 MB/s, Write speed: 1000 MB/s. Password protection. Product colour: Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.