Samsung logo

Samsung MS23F302TAK microwave Black Countertop 23 L 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87393
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MS23F302TAK microwave Black Countertop 23 L 800 W:

Samsung MS23F302TAK, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS23F302TAK microwave Black Countertop 23 L 800 W:

Samsung MS23F302TAK. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.