Samsung logo

Samsung ML-4050ND Laser Printer 1200 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106360
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Samsung ML-4050ND Laser Printer 1200 x 1200 DPI A4:

Samsung ML-4050ND Laser Printer, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Samsung ML-4050ND Laser Printer 1200 x 1200 DPI A4:

Samsung ML-4050ND Laser Printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.