Samsung logo

Samsung ME83X 23L microwave Black, Stainless steel Countertop 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104973
Info modified on:
06 May 2021, 15:30:40
Short summary description Samsung ME83X 23L microwave Black, Stainless steel Countertop 800 W:

Samsung ME83X 23L, Countertop, 23 L, 800 W, Built-in display, LED, Touch

Long summary description Samsung ME83X 23L microwave Black, Stainless steel Countertop 800 W:

Samsung ME83X 23L. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.