Samsung logo

Samsung MC28H5013AW/EG microwave White Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119928
Info modified on:
27 Mar 2025, 08:51:46
Short summary description Samsung MC28H5013AW/EG microwave White Combination microwave Countertop 28 L 900 W:

Samsung MC28H5013AW/EG, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28H5013AW/EG microwave White Combination microwave Countertop 28 L 900 W:

Samsung MC28H5013AW/EG. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Touch, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.