Samsung logo

Samsung 32GB, MicroSDHC EVO UHS Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129091
Info modified on:
13 Nov 2024, 11:53:17
Short summary description Samsung 32GB, MicroSDHC EVO UHS Class 10:

Samsung 32GB, MicroSDHC EVO, 32 GB, MicroSDHC, Class 10, UHS, 48 MB/s, Water resistant

Long summary description Samsung 32GB, MicroSDHC EVO UHS Class 10:

Samsung 32GB, MicroSDHC EVO. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 48 MB/s. Protection features: Water resistant, Product colour: Orange, White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.