Samsung logo

Samsung MB-MD32G 32 GB MicroSDHC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100824
Info modified on:
29 Sept 2021, 13:57:58
Short summary description Samsung MB-MD32G 32 GB MicroSDHC UHS-I Class 10:

Samsung MB-MD32G, 32 GB, MicroSDHC, Class 10, UHS-I, 100 MB/s, 90 MB/s

Long summary description Samsung MB-MD32G 32 GB MicroSDHC UHS-I Class 10:

Samsung MB-MD32G. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 90 MB/s. Protection features: Magnet proof, Temperature proof, Water resistant, Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.