Samsung logo

Samsung 2GB DDR3 memory module 1 x 2 GB 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116764
Info modified on:
02 Jun 2018, 10:36:01
Short summary description Samsung 2GB DDR3 memory module 1 x 2 GB 1600 MHz:

Samsung 2GB DDR3, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Samsung 2GB DDR3 memory module 1 x 2 GB 1600 MHz:

Samsung 2GB DDR3. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.