Samsung logo

Samsung 8GB PC3-12800 memory module 1 x 8 GB DDR3 1600 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207344
Info modified on:
28 Jan 2024, 08:41:43
Short summary description Samsung 8GB PC3-12800 memory module 1 x 8 GB DDR3 1600 MHz:

Samsung 8GB PC3-12800, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Samsung 8GB PC3-12800 memory module 1 x 8 GB DDR3 1600 MHz:

Samsung 8GB PC3-12800. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.