Samsung LU32H850UMNXZA, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver
Samsung LU32H850UMNXZA. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver