Samsung logo

Samsung LU32H850UMEXXY computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43365
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung LU32H850UMEXXY computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black, Silver:

Samsung LU32H850UMEXXY, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, QLED, 4 ms, Black, Silver

Long summary description Samsung LU32H850UMEXXY computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black, Silver:

Samsung LU32H850UMEXXY. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.