Samsung U28D590D, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Silver
Samsung U28D590D. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Product colour: Black, Silver