Samsung logo

Samsung T24B301 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279950
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T24B301 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung T24B301, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung T24B301 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung T24B301. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.