Samsung logo

Samsung T23B350EW computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198038
Info modified on:
22 Aug 2022, 16:27:18
Short summary description Samsung T23B350EW computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED:

Samsung T23B350EW, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description Samsung T23B350EW computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED:

Samsung T23B350EW. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.