Samsung logo

Samsung S27H850QFU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158391
Info modified on:
03 Apr 2025, 10:01:06
Short summary description Samsung S27H850QFU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung S27H850QFU, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S27H850QFU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung S27H850QFU. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.