Samsung logo

Samsung G70D computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62861
Info modified on:
19 Jun 2025, 11:06:41
Short summary description Samsung G70D computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung G70D, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black

Long summary description Samsung G70D computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung G70D. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.