Samsung logo

Samsung SR65 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139809
Info modified on:
03 Apr 2025, 13:11:22
Short summary description Samsung SR65 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung SR65, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung SR65 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung SR65. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.