Samsung logo

Samsung S24R354FHU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77906
Info modified on:
03 Apr 2025, 09:19:12
Short summary description Samsung S24R354FHU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Samsung S24R354FHU, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Samsung S24R354FHU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Samsung S24R354FHU. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.