Samsung logo

Samsung S24R350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213663
Info modified on:
03 Apr 2025, 13:01:36
End of life date:
01 Apr 2021
Short summary description Samsung S24R350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Silver:

Samsung S24R350FHU, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description Samsung S24R350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Silver:

Samsung S24R350FHU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

The Story
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.