Samsung logo

Samsung S24C650BW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104097
Info modified on:
27 May 2024, 11:53:49
Short summary description Samsung S24C650BW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

Samsung S24C650BW, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C650BW LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

Samsung S24C650BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.